The BT136-500E is a high-quality Triac manufactured by NXP Semiconductors, a leader in the electronic components industry. This semiconductor device is designed for use in AC applications where it can control current flow for both halves of an alternating cycle. It is widely utilized in various applications such as motor control, lighting control, and heating control, offering an efficient solution for AC power switching.
Key Features
- High Blocking Voltage: The device can withstand up to 500V, making it suitable for a broad range of mains voltages.
- Current Rating: With an on-state RMS current of 4A, the BT136-500E can handle moderate power levels, suitable for many household or industrial applications.
- Gate Trigger Voltage: A low gate trigger voltage ensures that the device can be easily controlled by a microcontroller or other low-power gate signal sources.
- Quadrant Operation: Capable of triggering in all four quadrants, it offers flexibility in control schemes and improved performance in inductive load applications.
- Package: Available in a TO-220AB package, it provides a compact form factor while allowing for effective heat dissipation.
Applications
The BT136-500E is versatile and can be used in a variety of applications. Some of the common uses include:
- Light dimmers
- Motor speed controllers
- Domestic and industrial automation
- Static switching relays
- Temperature control systems
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability. The BT136-500E triac is no exception, providing stable and reliable performance in a wide range of environmental conditions. It is a testament to NXP's dedication to producing components that meet the highest standards of the electronics industry.
Conclusion
In summary, the BT136-500E from NXP Semiconductors is a robust and reliable triac that offers excellent performance for controlling AC power. Its ability to handle significant voltage and current levels, along with its easy-to-use gate trigger characteristics, makes it a go-to choice for engineers and designers looking for an efficient solution in power control applications.