EN
  • EN
  • DE

BT136S-600D,118

Part No BT136S-600D,118
Manufacturer NXP / Nexperia
Catalog Triacs
Description TRIAC SENS GATE 600V 4A DPAK / TRIAC Diode 600V 4A(RMS) 27A 3-Pin(2+Tab) DPAK T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Standard Package 1
Category Discrete Semiconductor Products
Family Triacs
Packaging Reel
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 4A
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Non Rep. Surge 50 60Hz (Itsm) 25A 27A
Current - Gate Trigger (Igt) (Max) 5mA
Current - Hold (Ih) (Max) 10mA
Configuration Single
Mounting Style SMD/SMT
Package TO-252-3 DPak (2 Leads + Tab) SC-63
Manufacturer Device Package DPAK
Win Source Part Number 093229-BT136S-600D,118
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BT136S-600D
Introduction Date August 05, 2015
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BT136S-600D,118 CAD Model

Description

Product Overview: BT136S-600D,118 - NXP Semiconductors

The BT136S-600D,118 is a state-of-the-art Triac, manufactured by NXP Semiconductors, designed to control AC power in a variety of applications. Known for its reliability and efficiency, this semiconductor device is a popular choice among engineers and designers for its capability to handle moderate power levels.

Key Features:

  • High Voltage Capability: With a peak repetitive off-state voltage (VDRM/VRRM) of 600V, the BT136S-600D,118 can handle the demands of high-voltage circuits, making it suitable for mains voltage applications.
  • Current Rating: The triac has an on-state RMS current rating of 4 A, which allows it to control moderate power loads efficiently.
  • Sensitive Gate: The device features a sensitive gate that ensures it can be triggered with low gate currents, making it compatible with microcontroller outputs and other low-power driving circuits.
  • Planar Passivated: The triac's planar passivated chip provides enhanced reliability and robust performance against over-voltage conditions.
  • Compact Design: The BT136S-600D,118 comes in a surface-mount DPAK (TO-252) package, which is ideal for space-constrained applications and allows for efficient heat dissipation.
  • Applications: Suitable for a variety of applications including motor control, lighting control, and heating systems, where controlled power delivery is essential.

Product Specifications:

Parameter Value
Package DPAK (TO-252)
Repetitive Peak Off-State Voltage (VDRM/VRRM) 600V
On-State RMS Current (IT(RMS)) 4 A
Gate Trigger Current (Igt) 5 mA
Operating Junction Temperature Range -40°C to +125°C

The BT136S-600D,118 by NXP Semiconductors is an excellent choice for designers looking for a triac that combines compactness with high performance. Its robust design and versatile application range make it an indispensable component for modern AC power control solutions.

You May Also Be Interested in

Mitsubishi
TRIAC 400V 170A 3-Pin(3+Tab) TO-220
Lowest to $2.4105
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC Diode 600V 5A(RMS) 50A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $12.8690
Renesas Electronics America
Need more? Email Us
Mitsubishi
Lowest to $0.5791
Mitsubishi
TRIAC 400V 30A 3-Pin(3+Tab) TO-220FN
Need more? Email Us
Mitsubishi
Need more? Email Us
Renesas Electronics America
TRIAC 600V 16A
Lowest to $2.3539
Renesas Electronics America
TRIAC SENS GATE 600V 0.8A TO92-3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5343 $50.7585
230+ $0.4384 $100.8320
355+ $0.4247 $150.7685
490+ $0.4110 $201.3900
630+ $0.3973 $250.2990
845+ $0.3562 $300.9890
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,630 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess