EN
  • EN
  • DE

BT136S-800E

Part No BT136S-800E
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Triacs sensitive gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155051-BT136S-800E
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BT136S-800E CAD Model

Description

Product Overview: BT136S-800E from NXP

The BT136S-800E is a high-performance Triac manufactured by NXP Semiconductors, designed to cater to the demands of modern AC control applications. This robust semiconductor device is well-suited for use in a wide array of applications such as motor control, domestic lighting, heating, and static switching. Its compact and reliable design makes it an ideal choice for designers looking for an efficient solution to manage AC power within their electronic circuits.

Key Features

  • Voltage Capability: The BT136S-800E is rated for a maximum repetitive peak off-state voltage (VDRM) of 800V, making it suitable for use in circuits with high voltage requirements.
  • Current Rating: It has a high RMS on-state current (IT(RMS)) of 4A, ensuring it can handle significant power levels for a variety of AC loads.
  • Gate Trigger Current: With a sensitive gate trigger current (IGT), the device can be easily triggered with low gate currents, enhancing its compatibility with microcontroller outputs and other low-power gate trigger circuits.
  • Package: The BT136S-800E comes in a surface-mount DPAK (TO-252) package, which is not only space-efficient but also suitable for high-density PCB designs and automated assembly processes.
  • Operating Temperature: It operates over a wide temperature range, making it reliable in various environmental conditions.

Applications

The BT136S-800E is versatile and can be used in multiple applications, including:

  • Home and office automation for controlling lighting systems, dimmers, and blinds.
  • Motor control for small household appliances and tools.
  • Heating control in applications such as electric heaters, ovens, and thermostats.
  • Industrial control for automation processes.

With its high voltage and current handling capabilities, along with a sensitive gate trigger, the BT136S-800E from NXP is a reliable choice for designers and engineers looking to incorporate effective AC power control in their applications. Its DPAK package ensures a minimal footprint on PCBs, making it an excellent choice for compact designs that require robust performance.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
ELM-TECH
Complementary MOSFET
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0732 $50.1420
1,665+ $0.0601 $100.0665
2,580+ $0.0582 $150.1560
3,555+ $0.0563 $200.1465
4,590+ $0.0545 $250.1550
6,150+ $0.0488 $300.1200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,850 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess