EN
  • EN
  • DE

BT137-600G

Part No BT137-600G
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Triacs / TRIAC 600V 71A 3-Pin(3+Tab) TO-220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Gate Trigger Current (Max) 100 mA
Gate Trigger Voltage (Max) 1.5 V
Mounting Through Hole
Operating Temp Range -40C to 125C
Package Type TO-220AB
Peak Surge on-state current (Max) 71 A
Peak Repeat Off Current 0.5
Repetitive Peak off-state volt 600 V
Pin Count 3 +Tab
Type TRIAC
Off-State Voltage 600 V
Operating Temperature Classification Automotive
On State Voltage(max) 1.65@10A V
Hold Current 40 mA
Rad Hardened No
Packaging Tube
Gate Trigger Current 100 mA
Gate Trigger Voltage 1.5 V
Win Source Part Number 039693-BT137-600G
Popularity Medium
Supply and Demand Status Limited
Family Name BT137-600G
Introduction Date August 05, 2015
ECCN EAR99
Country of Origin China
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BT137-600G CAD Model

Description

The BT137-600G is a high-performance, sensitive gate triac designed and manufactured by NXP Semiconductors. This semiconductor device is well-suited for use in general purpose AC switching where high surge current capability is required. Applications include, but are not limited to, motor control, industrial and domestic lighting, heating, and static switching.

Key Features

  • High Surge Current Capability: The BT137-600G is capable of handling surge currents, making it ideal for applications that experience short-term overloads.
  • Sensitive Gate: Its sensitive gate allows the triac to be triggered with low power gate drivers, including microcontrollers, which makes it suitable for a wide range of triggering methods.
  • Blocking Voltage: With a maximum repetitive peak off-state/blocking voltage (Vdrm/Vrrm) of 600V, it can be used effectively in circuits with high voltage requirements.
  • On-State Current: It has a maximum on-state current (IT(RMS)) of 8A, which allows it to drive moderate to high power loads.
  • Gate Trigger Voltage: A gate trigger voltage (Vgt) of 1.5V ensures low power consumption during the triggering phase.
  • Planar Passivated: The planar passivated chip provides enhanced reliability and robustness against over-voltage conditions.

Typical Applications

  • Motor control circuits
  • Domestic and industrial lighting dimmers
  • Heating systems
  • Static switching relays

Product Specifications

Parameter Value
Repetitive Peak Off-State Voltage (Vdrm/Vrrm) 600V
RMS On-State Current (IT(RMS)) 8A
Gate Trigger Voltage (Vgt) 1.5V
Gate Trigger Current (Igt) 10mA
Package TO-220AB

The BT137-600G triac from NXP offers a combination of high performance, reliability, and versatility, making it a preferred choice for designers and engineers in various power control applications.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Intersil
Lowest to $13.2432
Diodes Incorporated
Lowest to $5.4135
NXP / Nexperia
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess