EN
  • EN
  • DE

BT137-600G0T

Part No BT137-600G0T
Manufacturer NXP / Nexperia
Catalog Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+Rohs
Reference case TO-220F
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 737465-BT137-600G0T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BT137-600G0T CAD Model

Description

The BT137-600G0T is a high-performance Triac manufactured by NXP Semiconductors, designed for use in AC control applications. This semiconductor device is capable of switching and controlling AC currents, making it a suitable component for a variety of applications, including motor control, lighting control, and temperature modulation systems.

Key Features

  • High Blocking Voltage: The device has a maximum repetitive peak off-state voltage (V<sub>DRM) of 600V, which allows it to handle high power applications with ease.
  • Current Handling: With an RMS on-state current (I<sub>T(RMS)) of 8A, it can efficiently control moderate to high current loads.
  • Gate Trigger Current: The BT137-600G0T has a specified gate trigger current (I<sub>GT) that ensures reliable triggering at low current levels, enhancing its sensitivity and control precision.
  • High Surge Current: It can withstand a non-repetitive surge peak on-state current (I<sub>TSM) for short durations, making it robust against current spikes.
  • Planar Passivated Chips: The use of planar passivated chips ensures stability and reliability, providing a long operational life and resistance against breakdowns.
  • Isolation Voltage: The device features a high isolation voltage (V<sub>ISO) capability, ensuring safety and preventing electrical shocks.

Applications

The BT137-600G0T is versatile and can be used in a broad range of applications. Some of the common applications include:

  • Home appliances such as dimmers, electric blankets, and hair dryers
  • Industrial tools including drills and saws
  • Motor control for fans, blowers, and pumps
  • Lighting control systems in both residential and commercial settings
  • Temperature control for ovens and heaters

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BT137-600G0T is no exception. Manufactured with precision and subjected to rigorous testing, this Triac stands as a testament to NXP's dedication to delivering high-quality electronic components that meet the stringent demands of the modern market.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess