EN
  • EN
  • DE

BT139B-600

Part No BT139B-600
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155099-BT139B-600
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BT139B-600 CAD Model

Description

Product Overview: BT139B-600 Triac from NXP

The BT139B-600 is a high-performance, sensitive gate triac manufactured by NXP Semiconductors, designed for use in applications requiring switching and phase control. This semiconductor device is capable of controlling large power flows with milliampere-scale gate signals, making it a versatile component for a wide array of electrical applications.

Key Features

  • Voltage Capacity: The BT139B-600 is rated for a maximum repetitive peak off-state voltage (Vdrm) of 600V, making it suitable for mains voltage applications.
  • Current Rating: With a maximum on-state current (IT(RMS)) of 16A, it can handle significant power for its size, ideal for controlling moderate to high power devices.
  • Sensitive Gate: Its sensitive gate allows for direct interfacing with microcontrollers and other logic-level devices, ensuring ease of control in digital circuitry.
  • High Commutation: The device is designed to withstand high commutation performance, which is essential for inductive load control where current turn-off speeds are critical.
  • Package: Enclosed in a BT139B package, it is engineered for optimal heat dissipation and space efficiency, suitable for compact designs.

Applications

The BT139B-600 is commonly used in a variety of applications including:

  • Motor control circuits
  • Lighting dimmer switches
  • Heating regulation systems
  • Domestic and industrial automation
  • AC phase control

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the BT139B-600 is no exception. It is designed to meet stringent industry standards, ensuring a long operational lifespan even under demanding conditions. With its robust construction and proven design, the BT139B-600 is an excellent choice for designers looking for a reliable triac capable of handling significant power levels while offering precise control.

Conclusion

Whether you're developing a sophisticated industrial motor control system, a residential lighting solution, or a temperature regulation module, the BT139B-600 triac from NXP Semiconductors offers the performance, reliability, and ease of integration required for your application. Its combination of high voltage and current ratings, sensitive gate, and high commutation capabilities make it a highly versatile component in the field of power control.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2520 $62.6000
115+ $1.0268 $118.0820
175+ $0.9956 $174.2300
240+ $0.9633 $231.1920
315+ $0.9309 $293.2335
415+ $0.8351 $346.5665
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess