EN
  • EN
  • DE

BT145-800R

Part No BT145-800R
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Thyristors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Gate Trigger Current (Max) 35 mA
Gate Trigger Voltage (Max) 1 V
Mounting Through Hole
Operating Temp Range -40C to 125C
Package Type TO-220AB
Packaging Tube
Peak Surge on-state current (Max) 330 A
Peak Reverse Gate Voltage 5 V
Peak Repeat Off Current 1
Repetitive Peak off-state volt 800 V
Average on-state current 16 A
Pin Count 3 +Tab
Type SCR
Off-State Voltage 800 V
Operating Temperature Classification Automotive
On State Voltage(max) 1.5@30A V
Hold Current 60 mA
Rad Hardened No
Gate Trigger Current 35 mA
Gate Trigger Voltage 1 V
DELETED Compliant
Win Source Part Number 039697-BT145-800R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BT145-800R CAD Model

Description

Product Overview: NXP BT145-800R Thyristor

The NXP BT145-800R represents a robust and reliable semiconductor device, commonly referred to as a thyristor or silicon-controlled rectifier (SCR). Designed to manage high power and voltage, this component is an excellent choice for a wide array of applications that require efficient control and rectification of electric current. The BT145-800R excels in environments where durability and performance are critical.

Key Features

  • High Voltage Capability: The BT145-800R is capable of withstanding voltages up to 800V, making it suitable for various industrial and consumer applications that operate at high voltages.
  • High Surge Current: With an impressive surge current rating, this thyristor can handle high peak currents, ensuring reliable operation during transient conditions.
  • Gate Trigger Current: The device features a specified gate trigger current, which ensures consistent switching performance and reliable triggering at prescribed current levels.
  • Thermal Performance: Engineered for optimal thermal performance, the BT145-800R can dissipate heat effectively, thereby maintaining stability and extending its operational lifespan.

Applications

The versatility of the NXP BT145-800R enables its use across various applications. It is particularly well-suited for:

  • Motor control circuits
  • Industrial power supplies
  • Lighting systems
  • Overvoltage crowbar protection
  • Phase control in heaters and AC controllers

Product Specifications

Parameter Value
VDRM/VRRM 800V
IT(AV) 25A
ITSM 250A
IGT 35mA
Tj -40 to +125°C

The NXP BT145-800R thyristor is an indispensable component for designers seeking a reliable and high-performing solution for controlled rectification and switching applications. With its robust design and comprehensive specifications, it is poised to deliver exceptional performance and durability.

You May Also Be Interested in

NEC
Need more? Email Us
Toko America Inc.
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $7.8159
Toko America Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Diodes Incorporated
Lowest to $5.4135

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess