EN
  • EN
  • DE

BT151-500R

Part No BT151-500R
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Thyristors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155120-BT151-500R
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name BT151-500R
Introduction Date August 05, 2015
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BT151-500R CAD Model

Description

The NXP BT151-500R represents a robust series of thyristors designed to meet a broad range of applications. As a semiconductor device, the BT151-500R is specifically engineered to function as a high-performance switch that controls the flow of electrical power in circuits. With its impressive specifications, this component is ideal for phase control operations in converters, power control in domestic appliances, and for inrush current limiting circuits in SMPS (Switched-Mode Power Supplies).

Key Features

  • High Surge Current Capability: The BT151-500R is capable of handling surge currents, making it suitable for applications that experience short overloads without compromising the integrity of the circuit.
  • Voltage Rating: It has a repetitive peak off-state voltage (Vdrm) of 500V, which allows it to be used in circuits with high peak voltages.
  • Current Rating: With an average on-state current (IT(AV)) of 12A, it can efficiently manage the demands of moderate power applications.
  • Gate Trigger Current: The device features a low IGT (gate trigger current) of 15mA maximum, ensuring that it can be triggered into conduction with minimal control current.
  • Operating Temperature Range: The BT151-500R can operate within a temperature range of -40°C to +125°C, making it reliable in various environmental conditions.
  • Package: Encapsulated in a robust TO-220AB package, it ensures thermal efficiency and mechanical durability.

Applications

The versatility of the NXP BT151-500R thyristor makes it an excellent choice for a variety of applications. It's widely used in:

  • Motor control circuits
  • Light dimmers and electric heater control
  • Capacitive discharge ignition systems
  • Overvoltage crowbar protection circuits
  • Soft start mechanisms to limit inrush currents

In conclusion, the NXP BT151-500R thyristor is a reliable and efficient solution for controlling electrical power in a multitude of applications. Its high surge current capability, robust voltage and current ratings, and wide operating temperature range make it a solid choice for designers looking for a component that offers both performance and durability.

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1144 $50.3360
1,065+ $0.0939 $100.0035
1,655+ $0.0909 $150.4395
2,275+ $0.0880 $200.2000
2,940+ $0.0851 $250.1940
3,935+ $0.0763 $300.2405
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,680 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess