EN
  • EN
  • DE

BT151-650C

Part No BT151-650C
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Thyristors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155121-BT151-650C
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BT151-650C CAD Model

Description

The BT151-650C is a high-quality Thyristor manufactured by NXP Semiconductors, a leader in the electronic components industry. This robust semiconductor device is designed to handle medium power AC switching applications, making it a reliable choice for a variety of industrial, automotive, and consumer products.

Key Features

  • High Voltage Capability: With a peak repetitive off-state voltage (Vdrm/Vrrm) of 650V, the BT151-650C can handle high voltage applications with ease.
  • Current Handling: This device is capable of conducting up to 12A of on-state RMS current (IT(RMS)), providing sufficient power handling for medium power applications.
  • Gate Trigger Current: The BT151-650C has a specified gate trigger current (Igt) of 15mA, ensuring reliable switching with a moderate control signal.
  • High Surge Current: It features a non-repetitive peak on-state current (ITSM) of 125A, allowing it to withstand high surge currents without damage.
  • Thermal Characteristics: The device has a maximum operating junction temperature (Tj) of 125°C, ensuring stable performance even at elevated temperatures.

Applications

The BT151-650C is versatile and can be used in various applications such as:

  • Motor control circuits
  • AC power control
  • Lighting dimmers
  • Overvoltage crowbar protection
  • Capacitive discharge ignition systems
  • Industrial power tools

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the BT151-650C is no exception. It is designed to comply with stringent industry standards for reliability and performance. The device is encapsulated in a robust, isolated TO-220AB package, which ensures mechanical durability and thermal efficiency.

Environmental Compliance

The BT151-650C meets various environmental standards, including RoHS compliance, reflecting NXP's dedication to environmentally responsible manufacturing practices.

You May Also Be Interested in

STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4546 $58.7282
41+ $2.8344 $116.2104
64+ $2.7466 $175.7824
87+ $2.6577 $231.2199
113+ $2.5687 $290.2631
151+ $2.3031 $347.7681
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess