EN
  • EN
  • DE

BT151X-800

Part No BT151X-800
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Thyristors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1155131-BT151X-800
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BT151X-800 CAD Model

Description

The NXP BT151X-800 is a robust and versatile thyristor, engineered to meet the demands of high-performance power control and rectification. This component is designed to handle applications that require phase control and regulated power supplies, making it an excellent choice for a wide range of industrial, automotive, and consumer electronics.

Key Features

  • High Voltage Capability: With a peak repetitive off-state voltage (Vdrm/Vrrm) of 800V, the BT151X-800 is well-suited for circuits with high operational voltages.
  • High Current Rating: This thyristor can handle an average on-state current (IT(AV)) of up to 12A, allowing it to manage significant power levels.
  • Enhanced Durability: Encased in a rugged, isolated TO-220F package, the BT151X-800 provides improved thermal performance and mechanical robustness.
  • Gate Trigger Current: The device requires a relatively low gate trigger current (IGT), making it easier to drive with simple gate-drive circuits.
  • Repetitive Peak Off-state Current: A low level of leakage current (IRRM) ensures minimal power loss when the thyristor is in the off state.

Applications

The NXP BT151X-800 is ideal for a variety of applications where power control is crucial. These include:

  • Motor control systems
  • Lighting dimmers
  • Temperature controllers
  • Professional power tools
  • Battery chargers
  • AC phase control applications

Reliability and Quality

NXP Semiconductors is renowned for its commitment to quality and reliability. The BT151X-800 thyristor is no exception, offering consistent performance and a long operational lifespan. It is manufactured with precision to ensure it meets the stringent standards set by the industry and NXP's own rigorous testing protocols.

Environmental Compliance

The BT151X-800 is compliant with various environmental regulations, including RoHS, which restricts the use of certain hazardous materials in electronic equipment. This commitment to environmental sustainability makes the BT151X-800 an eco-friendly choice for modern electronic designs.

You May Also Be Interested in

Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Harris Corporation
Operational Amplifiers
Need more? Email Us
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6907 $58.7095
205+ $0.5671 $116.2555
320+ $0.5498 $175.9360
435+ $0.5313 $231.1155
565+ $0.5140 $290.4100
755+ $0.4608 $347.9040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess