EN
  • EN
  • DE

BTA202X-600D

Part No BTA202X-600D
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description 2 A Three-quadrant triacs high commutation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155258-BTA202X-600D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA202X-600D CAD Model

Description

The BTA202X-600D is a state-of-the-art Triac, manufactured by NXP Semiconductors, designed to manage AC loads in a variety of applications. This high-performance semiconductor device is capable of switching and controlling high-current loads efficiently, making it an ideal choice for modern electrical applications requiring precise control over AC power.

Key Features

  • Current Rating: The BTA202X-600D is capable of handling currents up to 2A, which makes it suitable for moderate power applications.
  • Voltage Capability: With a peak repetitive off-state voltage of 600V, it can easily manage the demands of most residential and commercial electrical systems.
  • High-Temperature Performance: This Triac is designed to perform reliably in high-temperature conditions, making it a robust choice for challenging environments.
  • Gate Trigger Voltage: It features a sensitive gate that triggers at a low voltage, ensuring that the device can be activated with minimal power.
  • Package: The BTA202X-600D comes in a compact SOT-223 package, which is suitable for surface-mounted design, providing a space-saving solution for PCB layouts.

Applications

The BTA202X-600D is versatile and can be used in a variety of applications, including:

  • Lighting control systems
  • Motor control circuits
  • Heating and temperature control modules
  • Small home appliances
  • Power management in domestic and industrial settings

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BTA202X-600D is built to meet stringent quality standards, ensuring reliability and performance. Its robust design is aimed at providing a long operational life, even under harsh conditions, making it a trusted component in any circuit.

Environmental Considerations

The BTA202X-600D is also designed with environmental considerations in mind. It complies with RoHS directives, which means it is manufactured without the use of hazardous substances, making it an eco-friendly choice for electronic designs.

You May Also Be Interested in

STMicroelectronics
STANDARD TRIACS
Lowest to $0.3496
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 40 Volts CURRENT 0.4 Ampere
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
Eutech Microelectronics
150mA Low-Noise LDO in SOT23-5
Lowest to $0.1640
Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9859 $59.7885
36+ $3.2710 $117.7560
55+ $3.1682 $174.2510
76+ $3.0665 $233.0540
98+ $2.9637 $290.4426
131+ $2.6577 $348.1587
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess