EN
  • EN
  • DE

BTA204S-600F

Part No BTA204S-600F
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Three quadrant triacs guaranteed commutation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1155266-BTA204S-600F
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTA204S-600F CAD Model

Description

The BTA204S-600F is a high-quality, robust triac component from NXP Semiconductors, designed to deliver exceptional performance in a variety of applications. This semiconductor device is part of the Sensitive Gate Triacs series, which are known for their sensitive gate triggering and high blocking voltage capabilities.

Key Features

  • High Blocking Voltage: The BTA204S-600F can withstand voltages up to 600V, making it suitable for mains voltage applications and offering a high degree of reliability in harsh electrical environments.
  • Current Rating: With an on-state RMS current of 4A, this triac can handle significant power loads, making it ideal for controlling moderate power devices.
  • Sensitive Gate: It features a sensitive gate that allows for direct interfacing with microcontrollers and other low-power gate trigger circuits without the need for additional amplification.
  • Package: Encased in a surface-mount DPAK (TO-252) package, the BTA204S-600F ensures a compact footprint and is well-suited for PCB mounting in space-constrained applications.
  • Operating Temperature: This triac operates effectively within a wide temperature range, making it versatile for use in various environmental conditions.

Applications

The BTA204S-600F is suitable for a vast array of applications, including:

  • Home appliances such as washing machines, vacuum cleaners, and kitchen appliances.
  • Lighting systems, including dimmers and switch controls.
  • Motor control circuits for fans, power tools, and other electric motors.
  • Heating controls for HVAC systems and electric heaters.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BTA204S-600F is no exception. It is manufactured to meet high standards, ensuring long-term reliability and performance. Whether used in domestic or industrial environments, this triac is designed to provide efficient and consistent control of AC power.

You May Also Be Interested in

Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 40 Volts CURRENT 0.4 Ampere
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0236
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Lowest to $0.1686
Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
STMicroelectronics
STANDARD TRIACS
Lowest to $0.3496

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,368 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess