EN
  • EN
  • DE

BTA208S-600F

Part No BTA208S-600F
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Three quadrant triacs guaranteed commutation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155294-BTA208S-600F
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA208S-600F CAD Model

Description

Product Overview: BTA208S-600F

The BTA208S-600F is a state-of-the-art Triac semiconductor device designed and manufactured by NXP, a leader in the electronics industry. This component is part of NXP's extensive range of thyristor products, optimized for AC power control applications. The BTA208S-600F is well-suited for a variety of applications, including home appliances, office machines, and industrial equipment.

Key Features

  • Voltage Capability: The BTA208S-600F can handle voltages up to 600V, making it suitable for mains voltage operations and high-voltage applications.
  • Current Rating: With an on-state RMS current of 8A, this Triac can efficiently control moderate power levels, ideal for a wide range of AC loads.
  • High Commutation: Designed to handle high commutation performance, this device can withstand challenging conditions that may occur during the switching of inductive loads.
  • Sensitive Gate: The sensitive gate allows for direct interfacing with microcontrollers and other logic-level devices, enabling control with lower power signals.
  • Isolation: The package provides reinforced insulation, ensuring safe and reliable operation, especially in applications where electrical isolation is critical.
  • Planar Passivated Chips: The use of planar passivated chips ensures robustness, reliability, and long-term performance, protecting against overvoltage conditions.

Applications

The BTA208S-600F is versatile and can be used in a variety of applications, including:

  • Motor control circuits in washing machines, vacuum cleaners, and other household appliances.
  • Lighting control systems, such as dimmers and automated lighting solutions.
  • Temperature regulation systems, including electric heaters and HVAC systems.
  • Speed control for small electric motors used in office equipment like fans, shredders, and copiers.

Quality and Reliability

NXP's commitment to quality ensures that the BTA208S-600F Triac meets the highest standards for performance and reliability. Each device undergoes rigorous testing to guarantee it performs to specifications in the varied and demanding conditions of real-world applications.

You May Also Be Interested in

Atmel
2-Wire Serial EEPROM
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess