EN
  • EN
  • DE

BTA208X-800F

Part No BTA208X-800F
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Three quadrant triacs guaranteed commutation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155300-BTA208X-800F
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA208X-800F CAD Model

Description

The BTA208X-800F is a high-quality, robust triac from NXP Semiconductors, designed to manage AC loads with a high level of efficiency and reliability. This semiconductor device is a member of the sensitive gate triacs family, suitable for interfacing with microcontroller-driven circuits due to its sensitive gate trigger current.

Key Features

  • Current Rating: The BTA208X-800F boasts an RMS on-state current (I<sub>T(RMS)) of 8 A, making it suitable for controlling moderate power devices.
  • Repetitive Peak Off-state Voltage: With a V<sub>DRM/V<sub>RRM of 800 V, this triac can handle high voltage applications, ensuring reliable operation under surge conditions.
  • Sensitive Gate: The sensitive gate allows for direct interfacing with microcontrollers and other logic-level devices, facilitating easier control of AC loads.
  • High Commutation: The BTA208X-800F is designed to handle high commutation speeds, which is essential for applications with frequent on/off cycles.
  • Gate Trigger Current: The device has a low I<sub>GT value, which enhances its capability to be triggered with low power signals.
  • Package: It is available in a TO-220F package, providing a compact solution with good thermal performance.

Applications

The BTA208X-800F is versatile and can be used in a wide array of applications, including:

  • Home appliances such as washing machines and dishwashers
  • Lighting systems including dimmers and automated lighting controls
  • Motor control circuits for fans, blowers, and pumps
  • AC power control for heating elements
  • Small home automation projects requiring AC load management

Why Choose BTA208X-800F?

With its combination of high voltage capacity, sensitive gate, and robust current rating, the BTA208X-800F from NXP is an excellent choice for designers looking to efficiently control AC loads with precision. Its compatibility with logic-level signals allows for seamless integration into various control systems, making it a reliable and versatile component for both industrial and consumer applications.

You May Also Be Interested in

Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8415 $61.4640
37+ $3.1520 $116.6240
57+ $3.0538 $174.0666
79+ $2.9556 $233.4924
102+ $2.8563 $291.3426
136+ $2.5618 $348.4048
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess