EN
  • EN
  • DE

BTA216X-600E

Part No BTA216X-600E
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Three quadrant triacs guaranteed commutation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155317-BTA216X-600E
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA216X-600E CAD Model

Description

Introducing the BTA216X-600E Triac from NXP Semiconductors

The BTA216X-600E is a high-performance triac, designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular triac is part of the BTA216 series, which are three-quadrant, high commutation triacs designed to manage AC loads in a variety of applications. The BTA216X-600E is a standout component for designers focused on efficiency, reliability, and performance.

With a maximum repetitive peak off-state voltage (Vdrm) of 600V, the BTA216X-600E can handle a significant voltage, making it suitable for a wide range of mains voltage applications. Its on-state RMS current (IT(RMS)) of 16A allows it to control moderately high power levels, ideal for domestic appliances, office machines, and various types of light industrial equipment.

One of the key features of the BTA216X-600E is its enhanced commutation capability. This ensures that the triac can switch off reliably in the presence of high inductive loads, which is crucial in applications where inductive kickback can be problematic. This makes the BTA216X-600E an excellent choice for controlling inductive loads such as motors, where smooth and safe operation is essential.

Additionally, the BTA216X-600E boasts a high immunity to false triggering. This robustness against electrical noise and transients means that the triac is less likely to be inadvertently triggered, which contributes to the overall reliability and safety of the system it is integrated into.

For ease of mounting and heat dissipation, the BTA216X-600E comes in an insulated TO-220 package. This package not only simplifies the assembly process but also provides excellent thermal performance, ensuring that the triac operates within safe temperature ranges under typical load conditions.

In conclusion, the BTA216X-600E from NXP Semiconductors is a versatile and robust triac designed for effective AC load management. Its high commutation capabilities, strong immunity to false triggering, and thermal efficiency make it a smart choice for designers looking to create reliable and efficient systems across various applications.

For more information, including detailed specifications, application notes, and support resources, please visit the official NXP Semiconductors website or contact your local NXP sales representative.

You May Also Be Interested in

ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess