EN
  • EN
  • DE

BTA316-600E

Part No BTA316-600E
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description 16 A Three-quadrant triacs high commutation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155359-BTA316-600E
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA316-600E CAD Model

Description

The BTA316-600E is a high-quality Triac manufactured by NXP Semiconductors, designed to provide efficient and reliable control of AC loads in a wide range of applications. This semiconductor device is capable of switching and controlling high-power AC loads with a maximum current of 16A and a peak repetitive off-state voltage of 600V, making it an excellent choice for robust and high-performance designs.

Key Features

  • High Blocking Voltage: With a peak repetitive off-state voltage (VDRM/VRRM) of 600V, the BTA316-600E is suitable for applications with high voltage requirements.
  • High On-state Current: The device can handle a continuous on-state current (IT(RMS)) of up to 16A, ensuring it can control large power loads.
  • High Surge Current: It is capable of withstanding a non-repetitive surge peak on-state current (ITSM) for a 50Hz sine wave, which is critical for applications that may experience short-term overload conditions.
  • Gate Trigger Current: The BTA316-600E has a specified gate trigger current (IGT) that ensures reliable triac triggering.
  • Isolation: The device package provides excellent electrical isolation between the triac terminal and the external heat sink.

Applications

The BTA316-600E is designed to be used in a variety of applications that require efficient AC power control. These include, but are not limited to:

  • Motor control circuits
  • Lighting dimmer switches
  • Heating regulation systems
  • AC power tools
  • Static switching relays

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BTA316-600E is no exception. It is designed to meet the stringent requirements of industrial applications, ensuring a reliable performance even under harsh conditions. The device also features a planar passivated chip for improved reliability and on-state characteristics.

Package Information

The BTA316-600E comes in a robust, isolated TO-220 package that is designed for optimal thermal and electrical performance. Its package configuration allows for easy installation and integration into various circuit designs.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.2026 $64.8234
20+ $5.9101 $118.2020
31+ $5.7253 $177.4843
42+ $5.5405 $232.7010
54+ $5.3557 $289.2078
73+ $4.8025 $350.5825
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess