EN
  • EN
  • DE

BU2522DF

Part No BU2522DF
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Silicon Diffused Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155708-BU2522DF
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BU2522DF CAD Model

Description

The NXP BU2522DF represents a robust series of silicon diffused power transistors designed for high-definition and high-performance applications. This device is particularly well-suited for horizontal deflection stages in high-resolution television and PC monitor displays. With its outstanding switching speeds and efficiency, the BU2522DF ensures reliable operation even in demanding environments.

Key Features

  • High Voltage Capability: The BU2522DF is engineered to handle high voltages, making it ideal for use in CRT displays where high voltage operation is a necessity.
  • Fast Switching Speed: Quick switching capabilities enable efficient operation, contributing to the overall performance of the final product.
  • High Reliability: Built with NXP's stringent quality standards, the BU2522DF is designed for a long operational life and consistent performance.
  • Integrated Damper Diode: The inclusion of an integrated damper diode provides enhanced protection against overvoltage, improving the durability and reliability of the transistor.
  • SOT-199 Package: Encased in a SOT-199 package, the BU2522DF is compact and allows for efficient heat dissipation, ensuring stable operation under varying conditions.

Applications

The BU2522DF is commonly found in the horizontal deflection systems of CRT displays, including:

  • High-resolution color televisions
  • Professional computer monitors
  • High-definition display systems

Technical Specifications

Parameter Value
Collector-Emitter Voltage (Vceo) 1500 V
Collector Current (Ic) 10 A
Power Dissipation (Ptot) 45 W
Configuration Single

With its combination of high voltage capacity, swift switching, and reliability, the NXP BU2522DF is a powerful component for designers and engineers looking to create or maintain high-performance display systems.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess