EN
  • EN
  • DE

BU4506DX

Part No BU4506DX
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Silicon Diffused Power Transistor / Trans Digital BJT NPN 800V 5A 3-Pin(3+Tab) TOP-3D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 237956-BU4506DX
Popularity Medium
Supply and Demand Status Limited
Family Name BU4506DX
Introduction Date July 01, 1998
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BU4506DX CAD Model

Description

Product Overview: NXP BU4506DX High-Voltage NPN Power Transistor

The NXP BU4506DX is a high-voltage NPN power transistor designed to deliver exceptional performance in a variety of high-demand applications. This robust component is ideal for electronic circuits requiring high voltage and high current, making it a popular choice for power supply units, lighting circuits, and industrial equipment.

Key Features

  • High Voltage Capability: The BU4506DX can handle voltages up to 1500V, providing stable operation in circuits with high voltage requirements.
  • High Current Handling: With a continuous collector current rating of up to 8A, this transistor can drive significant loads without performance degradation.
  • Low On-State Resistance: The low saturation voltage of the BU4506DX minimizes power loss and improves efficiency, which is crucial for power-sensitive designs.
  • Fast Switching Speed: The device's fast switching capabilities ensure efficient operation in applications that require rapid state changes.
  • SOT199 Package: Enclosed in a SOT199 package, the BU4506DX is designed for optimal heat dissipation, which enhances its reliability and longevity.

Applications

The versatility of the NXP BU4506DX allows it to be used in a wide range of applications, including:

  • Switched-mode power supplies
  • High-voltage inverters
  • Lighting circuits such as energy-saving lamps and LED drivers
  • Motor control circuits
  • Industrial applications requiring high voltage and high current

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the BU4506DX is no exception. This transistor is manufactured with the highest standards to ensure reliable operation even under strenuous conditions. Its robust design is geared towards providing a long operational lifespan, making it a dependable choice for critical applications.

For engineers and designers looking for a high-voltage, high-performance NPN power transistor, the NXP BU4506DX offers a compelling combination of efficiency, reliability, and power-handling capabilities, making it an essential component for advanced electronic designs.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
NEC
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
STMicroelectronics
Lowest to $2.9707
Broadcom Limited
Need more? Email Us
KEC
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9794

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess