EN
  • EN
  • DE

BRY55-200

Part No BRY55-200
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Description SCR 200V 0.8A(RMS) 8A 3-Pin TO-18
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 237003-BRY55-200
Popularity Low
Supply and Demand Status Balance
Family Name BRY55-200
Introduction Date July 27, 2015
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian BRY55-200 CAD Model

Description

The ON Semiconductor BRY55-200 is a robust, high-performance silicon controlled rectifier (SCR) designed for a wide range of applications requiring fast switching and high surge capabilities. This SCR is a perfect solution for industrial, automotive, and consumer markets where reliability and efficiency are of paramount importance.

Key Features:

  • Voltage Capacity: The BRY55-200 is capable of handling up to 200 volts, making it suitable for medium voltage applications.
  • Current Rating: With a current rating of up to 0.8 amperes, it can easily manage a decent amount of power for its size.
  • Fast Switching Speed: Designed for fast switching applications, it ensures minimal delay in response to control signals.
  • High Surge Capability: It can withstand high surge currents, providing reliability in applications subject to sudden high power demands.
  • Compact Package: The BRY55-200 comes in a small, compact package, making it ideal for designs where space is at a premium.
  • High Temperature Operation: Capable of operating at high temperatures, it maintains performance in demanding environments.

Applications:

  • Motor control circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Voltage regulation circuits
  • Power control in domestic appliances

The BRY55-200 SCR from ON Semiconductor is a testament to the company's commitment to providing high-quality, durable, and reliable components for the electronics industry. Whether it's for controlling power in home appliances or managing the operation of industrial machinery, this SCR is engineered to deliver optimal performance and withstand the rigors of daily use. ON Semiconductor's BRY55-200 is the go-to choice for designers and engineers looking for a dependable SCR that won't compromise on power or precision.

Please note that it's always recommended to consult the datasheet for detailed specifications and ensure that the component meets the requirements of your application.

You May Also Be Interested in

EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
Broadcom Limited
Need more? Email Us
NEC
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
Toko America Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess