EN
  • EN
  • DE

BUK101-50DL

Part No BUK101-50DL
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description PowerMOS transistor Logic level TOPFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155968-BUK101-50DL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUK101-50DL CAD Model

Description

Introducing the BUK101-50DL - A High-Efficiency Power MOSFET from NXP

The BUK101-50DL is a state-of-the-art power MOSFET brought to you by NXP Semiconductors, a leader in the field of advanced electronic components. This device is designed to meet the rigorous demands of modern electronic circuits, providing high-speed switching, low on-state resistance, and exceptional thermal performance. It is an ideal choice for a wide range of applications, including switch-mode power supplies, motor control systems, and automotive electronics.

Key Features

  • Low On-Resistance: The BUK101-50DL boasts an exceptionally low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency. This feature is particularly important for high-current applications where power efficiency is critical.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET can operate at higher frequencies than standard MOSFETs, making it suitable for modern high-frequency power circuits.
  • Robust Thermal Performance: The BUK101-50DL is designed to handle high temperatures without performance degradation, ensuring reliability even under stressful conditions.
  • Logic-Level Compatibility: This device can be driven by logic-level voltages, making it easy to interface with microcontrollers and other digital circuits without the need for additional driver circuits.

Applications

  • DC/DC Converters
  • Motor Control Systems
  • Power Management Circuits
  • Automotive Electronics
  • Switch-Mode Power Supplies

Product Specifications

The BUK101-50DL operates at a continuous drain current of 50A, with a drain-source voltage of 100V, making it robust for handling high-power applications. Its package is designed for optimal heat dissipation and minimal space usage, perfect for compact designs.

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality. The BUK101-50DL is no exception, and it comes with the assurance of NXP's rigorous testing and validation processes. Customers can trust in the reliability and longevity of this power MOSFET for their critical applications.

Whether you are designing power supplies, motor controllers, or any other power-sensitive applications, the BUK101-50DL from NXP offers the performance and reliability you need. Its advanced features and robust design make it an excellent choice for engineers looking to enhance the efficiency and durability of their electronic designs.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess