EN
  • EN
  • DE

15326829

Part No 15326829
Manufacturer Aptiv
Catalog Automotive Connectors
Description 15326829 Aptiv (formerly Delphi) Automotive Connectors ASM CONN 6 F GT 150 BLK SLD datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Aptiv
Product Category Automotive Connectors
RoHS Details
Product Connectors
Number of Positions 6 Position
Gender Receptacle (Female)
Mounting Style Cable Mount / Free Hanging
Termination Style Crimp
Color Black
Series GT 150
Packaging Bulk
Brand Aptiv (formerly Delphi)
Current Rating 15 A
Maximum Operating Temperature + 125 C
Minimum Operating Temperature - 40 C
Mounting Angle Straight
Product Type Automotive Connectors
Factory Pack Quantity Factory Pack Quantity 600
Subcategory Automotive Connectors
Tradename GT
Part # Aliases 15326829-B
Unit Weight 0.433635 oz
Ultra Librarian 3D Model Ultra Librarian 15326829 CAD Model

Description

Overview of 0431003.NRI

The 0431003.NRI fuse is a key component in ensuring the protection and efficiency of electrical systems. Its advanced design supports quick and effective disconnecting under fault conditions.

  • Applications: Used in electric vehicle systems, power generators, and smart grids.
  • Features: Rapid blow characteristic, reliable performance, and lightweight structure.
  • Benefits: Minimizes downtime, enhances system safety, and is easy to install.

Additional Details: Known for its reliable performance in high-stress environments.

You May Also Be Interested in

TE Connectivity
RUBBER PLUG / Connector Plug, Sealing For
Lowest to $0.0294
Molex, LLC
Conn Housing F 2 POS 5mm Crimp ST Cable Mount Light Gray MX 150™ Bag
Need more? Email Us
Molex, LLC
Conn Plug Hsg 3POS 2.54MM
Lowest to $0.2551
Molex, LLC
Contact SKT Crimp ST Cable Mount T/R Automotive
Need more? Email Us
Molex, LLC
Stac64 Hybrid Receptacle Assembly, 14 Circuit, Black, Polarization A
Need more? Email Us
TE Connectivity
SEAL PLUG, AMPSEAL / Connector Plug, Sealing For
Lowest to $0.0506
TE Connectivity
Contact F Crimp ST 0.22mm² to 0.5mm²
Lowest to $0.0172
Molex, LLC
FUEL INJ ASSY RCPT 2CKT CPA BLK / Rectangular Connectors - Housings
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER R/A 16POS 2MM / Connector Header Through Hole, Right Angle 16 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0498 $52.4900
120+ $0.8614 $103.3680
180+ $0.8345 $150.2100
250+ $0.8076 $201.9000
325+ $0.7807 $253.7275
430+ $0.6999 $300.9570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess