Overview of BUK438-800B Power MOSFET
Introducing the BUK438-800B, a high-performance Power MOSFET designed and manufactured by NXP Semiconductors. This robust electronic component is engineered to deliver efficient power management and switching with outstanding reliability. It is an ideal choice for a wide range of applications, including power supply, automotive, and industrial systems.
Key Features
- High Voltage Capability: The BUK438-800B is capable of handling high voltages, with a drain-source voltage (VDS) of 800V, making it suitable for high voltage applications.
- Low On-Resistance: With an on-resistance (RDS(on)) as low as 0.85 Ω, this MOSFET ensures minimal power loss during operation, contributing to the overall efficiency of the system.
- High Current Rating: The device can support a continuous drain current (ID) of up to 4.5A, providing sufficient current handling capability for a wide range of power applications.
- Fast Switching Speed: The fast switching performance of the BUK438-800B enhances the efficiency of power conversion applications and reduces switching losses.
- TO-220 Package: Encased in a TO-220 package, this MOSFET offers a compact form factor while ensuring adequate heat dissipation for reliable operation.
Applications
The versatility of the BUK438-800B allows it to be used in various applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-DC Converters
- Motor Control Systems
- Lighting Control Circuits
- Automotive Electronics
- Industrial Power Management
Reliability and Performance
Designed with NXP's commitment to quality, the BUK438-800B MOSFET ensures excellent thermal performance and reliability. Its robust design is aimed at delivering long-term stability and performance even under challenging conditions. Whether you're developing power supplies or integrating motor control systems, this MOSFET can provide the efficiency, speed, and durability required for your high-voltage applications.
With the BUK438-800B, NXP Semiconductors continues to set the standard for advanced power management solutions, enabling designers to create systems that are both powerful and energy-efficient.