EN
  • EN
  • DE

BUK455-50A

Part No BUK455-50A
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description 41 A 50 V 0.038 Ohm N-channel Si Power Mosfet TO-220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050054-BUK455-50A
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BUK455-50A CAD Model

Description

The NXP BUK455-50A is a high-performance Power MOSFET designed to handle significant power levels with efficiency and reliability. This versatile semiconductor device is an essential component in a wide range of applications, from automotive systems to industrial automation, due to its robustness and power-handling capabilities.

Key Features

  • High Current Handling: This MOSFET can manage up to 50A of continuous current, making it suitable for applications requiring high power density.
  • Low On-state Resistance: With a low on-state resistance of typically 0.022 Ohm, the BUK455-50A ensures minimal power loss and better efficiency in operation.
  • High-speed Switching: It is designed for fast switching, reducing transition losses and improving performance in high-frequency circuits.
  • Enhanced Durability: The device is encapsulated in a robust TO-220 package, offering excellent thermal and mechanical protection.
  • Thermal Management: An optimal design for heat dissipation ensures reliable operation even under high thermal conditions.
  • Voltage Capability: It can withstand drain-source voltages up to 50V, providing a good margin for spike and surge protection.

Applications

The BUK455-50A's robust construction and electrical characteristics make it an ideal choice for a variety of power management tasks, including:

  • Switched Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Motor control circuits
  • Automotive applications such as electric power steering and braking systems
  • High-power lighting systems

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the BUK455-50A is no exception. It is manufactured to meet stringent industry standards, ensuring consistent performance and longevity even in the most demanding conditions. Whether you're designing power systems for commercial or industrial applications, the BUK455-50A from NXP is a reliable choice that won't disappoint.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
ABB Embedded Power
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess