Product Overview: BUK563-60A
The BUK563-60A is a high-performance PowerMOS transistor developed by NXP Semiconductors, a leader in the electronic components industry. This product is designed to meet the rigorous demands of modern electronic circuits, providing efficient power management and switching capabilities. Its robust design makes it suitable for a wide range of applications, including automotive, industrial, and computing systems.
Key Features
- Low On-State Resistance: The BUK563-60A boasts an exceptionally low on-state resistance, which ensures minimal power loss and heat generation during operation, leading to higher efficiency and reliability.
- High-Speed Switching: Designed for fast switching applications, this transistor can handle high-frequency operations with ease, making it ideal for power supplies and converters.
- High Current Capability: With the ability to manage high current levels, the BUK563-60A is suitable for high-power applications, providing stable performance under demanding conditions.
- Avalanche Energy Rated: This device is engineered to withstand energy stress from voltage spikes, offering built-in protection against sudden voltage transients.
Applications
The versatility of the BUK563-60A allows it to be utilized in a variety of applications, including:
- DC to DC converters
- Motor control circuits
- Automotive systems
- Switching regulators
- Power management solutions
Technical Specifications
| Parameter |
Value |
| Drain-source voltage (VDS) |
60V |
| Continuous drain current (ID) |
50A |
| Power dissipation (PD) |
125W |
| Operating temperature range |
-55°C to +175°C |
Overall, the BUK563-60A from NXP Semiconductors is a reliable and efficient choice for designers looking for a high-quality power transistor capable of handling challenging electrical environments while maintaining performance and durability.