EN
  • EN
  • DE

BUK652R6-40C,127

Part No BUK652R6-40C,127
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 120A TO220AB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.8V @ 1mA
Max Gate Charge 199nC @ 10V
Max Input Capacitance 11334pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 263W (Tc)
Maximum Rds On at Id,Vgs 2.7 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1025165-BUK652R6-40C,127
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian BUK652R6-40C,127 CAD Model

Description

Product Overview: BUK652R6-40C,127

The BUK652R6-40C,127 is a high-performance PowerMOS transistor manufactured by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This product is designed to cater to a wide range of applications, particularly in the automotive industry, where reliability and efficiency are of utmost importance.

Key Features

  • Low On-State Resistance: The BUK652R6-40C,127 boasts a low on-state resistance, which ensures minimal power loss and higher efficiency during operation.
  • High-Speed Switching: With its capability for high-speed switching, this PowerMOS transistor is ideal for high-frequency applications, contributing to better performance and reduced energy consumption.
  • Robust Thermal Performance: The device is encapsulated in a TO-220 package, known for its excellent thermal conduction properties, allowing the transistor to operate reliably even under high temperature conditions.
  • Logic Level Compatible: It operates at logic-level gate drive voltages, making it compatible with modern microcontrollers and digital circuits without the need for additional drivers.

Applications

The BUK652R6-40C,127 is suited for a variety of applications, including but not limited to:

  • Automotive systems such as engine control units, ABS, and power steering
  • DC-DC converters and power management systems
  • Motor drives and controllers
  • LED lighting solutions
  • Switch mode power supplies (SMPS)

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BUK652R6-40C,127 is produced with stringent quality control measures and is designed to meet the rigorous standards of the automotive industry. Its durability and dependability make it a preferred choice for engineers and designers looking for a reliable power switching solution.

Environmental Compliance

This product is compliant with various environmental standards, ensuring that it is not only a powerful component but also an environmentally responsible choice for modern electronic designs.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess