EN
  • EN
  • DE

BUK652R7-30C,127

Part No BUK652R7-30C,127
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 100A TO220AB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.8V @ 1mA
Max Gate Charge 114nC @ 10V
Max Input Capacitance 6960pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 204W (Tc)
Maximum Rds On at Id,Vgs 3.3 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1025166-BUK652R7-30C,127
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian BUK652R7-30C,127 CAD Model

Description

The BUK652R7-30C,127 is a high-performance, N-channel TrenchMOS™ standard level FET designed and manufactured by NXP Semiconductors. This field-effect transistor (FET) is engineered to deliver efficient power control and switching functionalities in a wide array of applications. The device is a testament to NXP's commitment to providing industry-leading solutions for power management challenges.

Key Features

  • Low On-State Resistance (R<sub>DS(on)): The BUK652R7-30C,127 boasts a low on-state resistance, which significantly reduces power losses and improves overall efficiency, making it an ideal choice for power-intensive applications.
  • High-Speed Switching: Engineered for fast switching performance, this FET enables high-frequency operation, which is crucial for applications such as switch-mode power supplies and DC-DC converters.
  • Standard Level Gate Drive: This feature makes the BUK652R7-30C,127 compatible with standard drive voltages, simplifying the design of the driving circuitry.
  • Robust Thermal Performance: With an excellent thermal design, the device ensures reliable operation even under high temperature conditions, extending its lifespan and reducing the risk of thermal-related failures.

Applications

The versatility of the BUK652R7-30C,127 makes it suitable for a variety of applications, including:

  • DC-DC converters and switch-mode power supplies
  • Motor drives and controllers
  • Automotive systems and power management modules
  • Load switching and battery management systems

Product Specifications

The BUK652R7-30C,127 is encapsulated in a TO-220AB package, which is widely used and known for its robustness. The device has a continuous drain current of up to 75A and operates at a standard temperature range, ensuring performance stability under various conditions. The drain-source voltage (V<sub>DS) is rated at 30V, which provides a good balance between breakdown voltage and on-state resistance for many applications.

Conclusion

With its combination of low on-state resistance, high-speed switching capabilities, and thermal efficiency, the BUK652R7-30C,127 from NXP Semiconductors is an excellent choice for designers looking to optimize power management in their electronic systems. Its standard level gate drive and robust package design further enhance its appeal as a reliable and versatile component in a wide range of power applications.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess