EN
  • EN
  • DE

BUK6E2R3-40C,127

Part No BUK6E2R3-40C,127
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description NEXPERIA BUK6E2R3-40C - 120A, 40 / N-Channel 40 V 120A (Tc) 306W (Tc) Through Hole I2PAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr NXP Semiconductors
Series Automotive, AEC-Q101, TrenchMOS™
Package Bulk
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 2.3mOhm @ 25A, 10V
Vgs(th) (Max) @ Id 2.8V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 260 nC @ 10 V
Vgs (Max) ±16V
Input Capacitance (Ciss) (Max) @ Vds 15100 pF @ 25 V
Power Dissipation (Max) 306W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Supplier Device Package I2PAK
Package / Case TO-262-3 Long Leads, I²Pak, TO-262AA
Standard Package 1
MSL Level Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1346201-BUK6E2R3-40C,127
Ultra Librarian 3D Model Ultra Librarian BUK6E2R3-40C,127 CAD Model

Description

The BUK6E2R3-40C,127 is a high-performance, N-channel TrenchMOS™ standard level FET produced by the renowned semiconductor manufacturer NXP Semiconductors. This field-effect transistor is designed to deliver efficient power management and conversion within a compact form factor. It is specifically engineered for applications requiring low on-state resistance and high switching speeds.

Key Features

  • Low On-State Resistance (R<sub>DS(on)): This product offers a very low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in power circuits.
  • High-Speed Switching: The BUK6E2R3-40C,127 is capable of fast switching operations, making it suitable for high-frequency applications and for improving the performance of power converters.
  • Standard Level Gate Drive: The device operates with standard level gate drive voltages, making it compatible with a wide range of drive circuits and simplifying the design of power management systems.
  • Robust Thermal Performance: With an excellent thermal design, the BUK6E2R3-40C,127 can handle significant power and operate reliably at higher temperatures.
  • Surface-Mount Package: The device comes in a D2PAK (TO-263) surface-mount package, which is ideal for space-constrained applications and allows for efficient heat dissipation.

Applications

The versatility of the BUK6E2R3-40C,127 makes it suitable for a wide array of applications, including but not limited to:

  • DC/DC converters
  • Power supplies for computers and telecommunications
  • Motor drives
  • Automotive systems
  • Load switches

Technical Specifications

Parameter Value Drain-source voltage (V<sub>DS) 40V Continuous drain current (I<sub>D) 100A Power Dissipation (P<sub>D) 200W Operating Temperature -55°C to +175°C

The BUK6E2R3-40C,127 is a testament to NXP's commitment to delivering high-quality and reliable semiconductor solutions for advanced electronic systems. Its robust design and impressive electrical characteristics ensure it meets the stringent requirements of modern electronic applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess