The BUK7514-55 is a high-performance, N-channel TrenchMOS™ standard level field-effect transistor (FET) designed by NXP Semiconductors. This power MOSFET is engineered to deliver efficient power control and conversion in a wide range of applications. Its robust design and advanced technology make it an ideal choice for demanding environments where high efficiency and reliability are paramount.
Key Features
- Low On-state Resistance: The BUK7514-55 features a very low on-state resistance (Rds(on)), which enhances its efficiency by minimizing conduction losses.
- High-speed Switching: This MOSFET is optimized for fast switching, reducing switching losses and improving performance in high-frequency applications.
- Standard Level Gate Drive: Its standard level gate drive allows for ease of interfacing with a wide range of drive circuits, simplifying design integration.
- Robust Thermal Performance: The device is encapsulated in a TO-220AB package, which offers excellent thermal performance and ensures reliability even under high power operation.
- High Avalanche Energy Rating: With its high avalanche energy capability, the BUK7514-55 is designed to handle tough conditions, including those that may cause unexpected voltage transients.
Applications
The versatility of the BUK7514-55 allows it to be used in a variety of applications, including:
- DC/DC converters
- Motor drives
- Power management systems
- Automotive applications
- Switching regulators
- Power supplies
Technical Specifications
Parameter
Value
Drain-source voltage (Vds)
55V
Continuous drain current (Id)
75A
Power dissipation (Pd)
110W
Operating temperature range
-55°C to +175°C
With its combination of high efficiency, speed, and reliability, the BUK7514-55 from NXP Semiconductors stands out as a superior choice for power management solutions in both commercial and industrial settings.