Product Overview: BUK7520-55A
The BUK7520-55A is a high-performance, N-channel TrenchMOS™ standard level field-effect transistor (FET) designed and manufactured by NXP Semiconductors. This power MOSFET is well-suited for a wide range of applications, particularly in the automotive industry, where high efficiency and reliability are paramount.
Key Features
- Low On-State Resistance: The BUK7520-55A boasts an exceptionally low on-state resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
- High Current Capability: With the ability to handle continuous currents up to 75A, this MOSFET is capable of supporting high-power applications with ease.
- Standard Level Gate Drive: The device is compatible with standard level gate drive voltages, making it versatile and easy to interface with existing control circuits.
- Robust Thermal Performance: The BUK7520-55A is designed to maintain its performance over a wide temperature range, ensuring reliability even under harsh operating conditions.
- Automotive Grade: Engineered to meet the stringent requirements of the automotive industry, this product is AEC-Q101 qualified, signifying its high reliability and suitability for automotive applications.
Applications
The BUK7520-55A is ideal for a variety of applications, including but not limited to:
- Automotive systems such as engine control units, power steering, and braking systems
- DC/DC converters and power management modules
- Motor drives and controllers
- Load switches
- Battery management systems
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
55V
Continuous Drain Current (I<sub>D)
75A
On-State Resistance (R<sub>DS(on))
8.0 mΩ
Package
TO-220AB
With its robust design and impressive electrical characteristics, the BUK7520-55A from NXP stands out as a reliable choice for designers who require a high-quality power MOSFET for their demanding applications.