EN
  • EN
  • DE

BUK7526-100B

Part No BUK7526-100B
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description TrenchMOS standard level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156113-BUK7526-100B
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian BUK7526-100B CAD Model

Description

The BUK7526-100B is a high-performance, N-channel TrenchMOS™ standard level field-effect transistor (FET) manufactured by NXP Semiconductors. This power MOSFET is designed to deliver efficient and reliable performance for a wide array of applications, making it a versatile component in modern electronics. Its robust design ensures that it can handle high current and power levels while maintaining operational stability.

Key Features

  • Low On-State Resistance: The BUK7526-100B boasts a very low on-state resistance (RDS(on)), which enhances its efficiency by minimizing conduction losses when the MOSFET is on.
  • High Current Capability: With the ability to support a continuous drain current (ID) of up to 75A, this MOSFET can handle high-power applications with ease.
  • High-Speed Switching: Designed for fast switching, the BUK7526-100B ensures swift operation, which is essential for reducing switching losses and improving performance in high-frequency circuits.
  • Standard Level Gate Drive: The device operates with a standard level gate drive, providing compatibility with a wide range of drive circuits and ease of use.
  • Robust Thermal Performance: The BUK7526-100B is encapsulated in a TO-220AB package, known for its excellent thermal conduction properties, allowing the device to maintain optimal performance even under high-temperature conditions.

Applications

The versatility of the BUK7526-100B makes it suitable for numerous applications, including:

  • DC-DC Converters
  • Power Management Systems
  • Motor Drives
  • Automotive Applications
  • Switching Regulators
  • Load Switches

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BUK7526-100B is no exception, as it is manufactured using NXP's advanced TrenchMOS technology, ensuring that it not only meets but exceeds industry standards for performance and durability.

Environmental Compliance

The BUK7526-100B is compliant with RoHS regulations, which means it is free from hazardous substances such as lead, mercury, and cadmium. This compliance ensures that the product is environmentally friendly and suitable for use in a wide range of consumer and industrial products.

You May Also Be Interested in

Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess