EN
  • EN
  • DE

BUK7528-30

Part No BUK7528-30
Manufacturer NXP / Nexperia
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 238250-BUK7528-30
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUK7528-30 CAD Model

Description

The NXP BUK7528-30 is a high-performance, N-channel TrenchMOS™ standard level field-effect transistor (FET) designed for automotive and general-purpose switching applications. This robust power MOSFET is a testament to NXP's commitment to providing industry-leading solutions that meet the stringent requirements of today's electronic systems.

Key Features

  • Voltage Rating: The BUK7528-30 is rated for 30V, making it suitable for a wide range of applications, including 12V and 24V systems.
  • Current Capacity: It can handle continuous currents up to 75A, ensuring high performance in demanding situations.
  • Low On-Resistance: With a typical R<sub>DS(on) of just 6.2 mΩ at V<sub>GS = 10V, this FET provides efficient power handling with minimal losses.
  • High-Speed Switching: The device is optimized for fast switching performance, which is crucial for applications requiring efficient power regulation and management.
  • Robust Package: Encased in a TO-220AB package, the BUK7528-30 is designed for easy mounting and excellent thermal performance.

Applications

The versatility of the BUK7528-30 allows it to be used in a variety of applications. It is particularly well-suited for:

  • Automotive applications, such as engine control units, power distribution systems, and LED lighting.
  • DC-DC converters and power management circuits in both automotive and industrial settings.
  • Motor drives and controllers, offering reliable performance for brushless DC and stepper motors.
  • Load switching and battery protection circuits, ensuring safe and efficient operation of electronic devices.

Quality and Reliability

NXP's BUK7528-30 is manufactured to the highest quality standards, with rigorous testing to ensure reliability under harsh conditions. It is AEC-Q101 qualified, which means it has passed stringent tests for automotive-grade reliability, making it a trusted choice for applications where failure is not an option.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess