The BUK7735-55A is a high-performance, N-channel TrenchMOS™ standard level field-effect transistor (FET) designed by NXP Semiconductors. This power MOSFET is a versatile component suitable for a wide range of applications, providing a perfect balance between efficiency and reliability. It is an ideal choice for automotive, industrial, and computing sectors where power density and energy efficiency are of paramount importance.
Key Features
- Low On-state Resistance: The BUK7735-55A is engineered to have a low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency.
- High-speed Switching: Its fast switching capabilities ensure better performance in applications where high switching frequencies are required.
- Standard Level Gate Drive: The device operates with standard level gate drives, making it compatible with a wide range of existing circuits and easy to integrate into various designs.
- Robust Thermal Performance: With an excellent thermal design, the BUK7735-55A can handle high current and power levels without compromising its lifespan or performance.
- Automotive Qualified: This product meets the stringent requirements for automotive applications, ensuring reliability and durability in harsh environments.
Applications
The versatility of the BUK7735-55A allows it to be used in numerous applications, including but not limited to:
- DC/DC converters and power management systems
- Motor drives and controllers
- Automotive engine management
- LED lighting systems
- High-performance computing and server power supplies
Technical Specifications
Parameter
Value
Drain-source voltage (V<sub>DS)
55 V
Continuous drain current (I<sub>D)
75 A
Power Dissipation (P<sub>D)
110 W
Operating Temperature Range
-55°C to +175°C
With its robust design and comprehensive features, the BUK7735-55A from NXP stands out as a reliable and efficient solution for power switching applications. Its compliance with automotive standards further assures its suitability for applications that require high standards of quality and endurance.