EN
  • EN
  • DE

BUK7Y18-75B

Part No BUK7Y18-75B
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel TrenchMOS standard level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156178-BUK7Y18-75B
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK7Y18-75B CAD Model

Description

The NXP BUK7Y18-75B is a high-performance, TrenchMOS™ standard level FET designed to deliver efficient power management and conversion in a wide range of applications. With its cutting-edge technology and robust design, it's an ideal choice for automotive, industrial, and computing systems that require reliable and efficient power control.

Key Features

  • Voltage Rating: The BUK7Y18-75B operates at a drain-source voltage (V<sub>DS) of 75V, making it suitable for mid-range power applications.
  • Current Capacity: This FET can handle continuous drain currents (I<sub>D) up to 18A, providing substantial current for various power-intensive operations.
  • Low On-Resistance: With an R<sub>DS(on) of only 22 mΩ at V<sub>GS = 10V, it ensures minimal power loss and improved efficiency during operation.
  • High-Speed Switching: The device features fast switching capabilities, which are essential for reducing switching losses and improving performance in high-frequency applications.
  • Thermal Management: The BUK7Y18-75B comes in a Surface-Mounted Device (SMD) package designed for optimal heat dissipation, ensuring reliable performance even under high thermal loads.
  • Standard Level Gate Drive: It is compatible with standard level gate drive voltages, offering flexibility in design and ease of integration with existing circuitry.

Applications

The versatility of the NXP BUK7Y18-75B allows it to be used in a multitude of applications, including:

  • DC/DC converters and power supplies for computing and telecommunications.
  • Motor drives and control units in automotive and industrial settings.
  • Load switching and power management tasks in complex electronic systems.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the BUK7Y18-75B is no exception. It is manufactured under stringent quality control standards, ensuring high reliability and performance consistency for critical applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4739 $52.1085
36+ $2.8504 $102.6144
55+ $2.7614 $151.8770
75+ $2.6723 $200.4225
97+ $2.5832 $250.5704
130+ $2.3160 $301.0800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,834 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess