EN
  • EN
  • DE

BUK9120-48TC

Part No BUK9120-48TC
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description PowerMOS transistor Voltage clamped logic level FET with temperature sensing diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1156187-BUK9120-48TC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK9120-48TC CAD Model

Description

Introducing the BUK9120-48TC Power MOSFET by NXP Semiconductors

The BUK9120-48TC is a high-performance Power MOSFET brought to you by NXP Semiconductors, a leader in providing innovative semiconductor solutions. This product is designed to meet the rigorous demands of power regulation and switching applications. It offers a perfect balance of efficiency and reliability for a wide range of applications, including automotive systems, power management, and industrial automation.

Key Features

  • Low On-State Resistance: The BUK9120-48TC features an exceptionally low on-state resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in your applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET minimizes switching losses and is ideal for high-frequency power conversion systems.
  • Robust Thermal Performance: The device is encapsulated in a TO-263 (D2PAK) package, known for its excellent thermal conduction properties, ensuring the MOSFET operates reliably even under high temperature conditions.
  • Automotive Grade: As an AEC-Q101 qualified component, the BUK9120-48TC meets the stringent requirements of automotive applications, ensuring reliability and performance under harsh conditions.

Applications

The versatility of the BUK9120-48TC makes it suitable for a broad spectrum of applications. It is particularly well-suited for:

  • Automotive systems such as engine control units, power steering, and DC/DC converters.
  • Power supply units where efficiency and reliability are paramount.
  • Industrial automation systems requiring robust power switching capabilities.

Technical Specifications

Some of the technical highlights of the BUK9120-48TC include:

  • Drain-source voltage (VDS) of 48V
  • Continuous drain current (ID) of 75A
  • Gate-source voltage (VGS) of ±20V
  • Low threshold voltage (VGS(th)) for improved drive voltage compatibility

With its robust design and advanced technology, the NXP BUK9120-48TC Power MOSFET is an excellent choice for engineers looking to enhance the performance and efficiency of their power management systems. Its combination of high-speed switching, low on-state resistance, and thermal efficiency ensures that it can handle even the most demanding tasks with ease.

You May Also Be Interested in

Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess