EN
  • EN
  • DE

BUK9226-75A/C1,118

Part No BUK9226-75A/C1,118
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL TRENCHMOS LOGIC LEVEL
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 913782-BUK9226-75A/C1,118
Ultra Librarian 3D Model Ultra Librarian BUK9226-75A/C1,118 CAD Model

Description

The BUK9226-75A/C1,118 is a high-performance, N-channel TrenchMOS™ standard level FET produced by NXP Semiconductors, a leader in the field of high-quality semiconductor products. This power MOSFET is designed to deliver efficiency and reliability in a variety of applications, including automotive systems, power management, and industrial switching.

Key Features

  • Low On-State Resistance: The BUK9226-75A/C1,118 boasts an exceptionally low on-state resistance (R<sub>DS(on)), which enhances its overall efficiency by minimizing conduction losses.
  • High-Speed Switching: With its fast switching performance, this MOSFET is well-suited for high-frequency applications, ensuring minimal switching losses and improved power density.
  • Robust Thermal Management: The device's power package is designed to offer excellent thermal performance, ensuring reliability and longevity even under high-temperature operating conditions.
  • Standard Level Gate Drive: The MOSFET operates with standard level gate drives, making it compatible with a wide range of control circuits and drivers.

Applications

The versatility of the BUK9226-75A/C1,118 makes it suitable for a diverse array of applications. It is particularly well-suited for:

  • DC/DC converters and power supplies
  • Motor drives and controllers
  • Automotive applications, including engine management and powertrain systems
  • Switching regulators
  • Load switches and power distribution systems

Product Specifications

The BUK9226-75A/C1,118 is encapsulated in a surface-mounted DPAK package, which ensures a compact footprint and easy integration into various circuit designs. It operates over a wide temperature range, maintaining stability and performance even under harsh conditions. The device's maximum continuous drain current is rated at 75A, and it has a drain-source voltage (V<sub>DS) of 75V, making it robust for handling high-power applications.

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BUK9226-75A/C1,118 is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and automotive markets.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess