The BUK9509-40B is a high-performance N-channel TrenchMOS™ standard level field-effect transistor (FET) manufactured by NXP Semiconductors. This power MOSFET is designed to deliver efficiency and reliability for a wide range of applications that require high-speed switching and power management. Its standard level gate drive makes it suitable for a variety of switching applications.
Key Features
- Low on-state resistance (R<sub>DS(on)): The BUK9509-40B boasts a low on-state resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for high-performance power switching applications.
- High-speed switching: With its fast switching capabilities, the BUK9509-40B enhances performance in circuits that require quick transitions, such as switching power supplies and DC-DC converters.
- High thermal performance: The device is encapsulated in a robust package that ensures excellent thermal conduction and allows for higher current carrying capacity.
- Standard level gate drive: This feature allows for compatibility with a wide range of drive circuits, simplifying design integration and reducing system complexity.
Applications
The BUK9509-40B is versatile and can be used in various applications, including:
- DC/DC converters
- Motor drives
- Power management systems
- Switching regulators
- Automotive applications
- Load switches
Technical Specifications
Parameter
Value
Drain-source voltage (V<sub>DSS)
40V
Continuous drain current (I<sub>D)
75A
Power dissipation (P<sub>D)
110W
Operating temperature range
-55°C to +175°C
With its robust package and advanced technology, the BUK9509-40B from NXP Semiconductors is a reliable choice for designers seeking a high-quality power MOSFET for their demanding applications.