The BUK9510-55A, manufactured by NXP Semiconductors, is a robust Power MOSFET designed for high-efficiency power management and switching applications. This device is a testament to NXP's commitment to providing advanced solutions for modern electronic systems.
Key Features:
- Low On-state Resistance (R<sub>DS(on)): The BUK9510-55A boasts a low on-state resistance, which enhances its efficiency by minimizing power loss during operation.
- High-speed Switching: Engineered for performance, this MOSFET offers high-speed switching capabilities, making it ideal for applications requiring fast response times.
- High-current Capability: With the ability to handle high currents, this component is suitable for demanding power applications.
- Improved Thermal Performance: The BUK9510-55A is designed with an advanced silicon technology that ensures better thermal performance and reliability.
Applications:
The versatility of the BUK9510-55A makes it an excellent choice for a wide range of applications, including:
- DC/DC converters
- Motor drives
- Power management systems
- Automotive applications
- Switch mode power supplies (SMPS)
Technical Specifications:
Parameter
Value
Drain-source Voltage (V<sub>DS)
55V
Continuous Drain Current (I<sub>D)
75A
Power Dissipation (P<sub>D)
110W
Operating Temperature Range
-55°C to +175°C
With its strong performance characteristics and NXP's reputation for quality, the BUK9510-55A is a reliable choice for engineers and designers looking to optimize their power systems for both efficiency and durability.