The BUK95150-55A is a high-performance Power MOSFET brought to you by NXP Semiconductors, a leader in the innovation and manufacturing of advanced semiconductor solutions. This product is designed to meet the rigorous demands of modern electronic circuits, providing a combination of fast switching, low on-state resistance, and high thermal performance.
Key Features
- Low On-Resistance: The BUK95150-55A boasts an exceptionally low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and enhances efficiency, making it ideal for high-efficiency power management applications.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is well-suited for high-frequency operations, reducing switching losses and improving overall performance.
- High Current Capacity: This device is capable of handling continuous drain currents, making it suitable for high power applications.
- Thermal Management: The BUK95150-55A is engineered with an advanced silicon technology that ensures superior thermal performance, enabling it to operate reliably at higher temperatures.
- Logic Level Compatible: This MOSFET can be driven directly from microcontrollers or logic devices, facilitating easier integration into various circuits without the need for additional drivers.
Applications
The versatility of the BUK95150-55A allows it to be used in a wide range of applications, including:
- DC/DC converters
- Power management systems
- Motor drives
- Automotive applications
- Switching regulators
Quality and Reliability
NXP's commitment to quality ensures that the BUK95150-55A meets the highest standards of reliability and performance. It is rigorously tested to withstand the harshest conditions and is compliant with industry-standard certifications.
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
55V
Continuous Drain Current (I<sub>D)
150A
Power Dissipation (P<sub>D)
175W
R<sub>DS(on)
5.5mΩ
For designers and engineers looking for a robust and efficient power switching solution, the BUK95150-55A from NXP offers the perfect blend of performance, reliability, and ease of use.