EN
  • EN
  • DE

BUK9518-30

Part No BUK9518-30
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description TrenchMOS transistor Logic level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156221-BUK9518-30
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUK9518-30 CAD Model

Description

Product Overview: BUK9518-30 from NXP

The BUK9518-30 is a high-performance PowerMOS transistor designed by NXP Semiconductors, catering to a wide range of applications that demand efficiency, reliability, and thermal stability. This product stands out in the market due to its low on-state resistance and high switching speed, making it an ideal choice for power management tasks.

Key Features

  • Low On-Resistance: The BUK9518-30 boasts an exceptionally low on-state resistance (RDS(on)), which minimizes conduction losses and improves overall efficiency in circuits.
  • High-Speed Switching: Designed for fast switching, this transistor reduces transition losses and is well-suited for high-frequency applications.
  • High Current Capability: With the ability to handle significant current levels, the BUK9518-30 can manage heavy loads without performance degradation.
  • Robust Thermal Performance: The device is encapsulated in a TO-220 package, known for excellent thermal conduction, ensuring the transistor operates reliably even under high-temperature conditions.
  • Logic-Level Compatibility: It can be directly driven from logic ICs, facilitating easy integration with microcontrollers and other digital control circuits.

Applications

The versatility of the BUK9518-30 makes it suitable for a variety of applications, including:

  • DC to DC converters
  • Motor drives
  • Power management systems
  • Automotive applications
  • Switching regulators

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BUK9518-30 is no exception. It is produced with stringent quality control measures, ensuring high reliability and performance consistency for critical applications. The device also meets various industry standards, providing assurance in its capabilities and safety.

For engineers and designers looking for a robust, efficient, and versatile power transistor, the BUK9518-30 from NXP is an excellent choice that promises to deliver top-notch performance in a wide array of power applications.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Coilcraft
SMT Power Inductors
Lowest to $0.9298
ELM-TECH
Complementary MOSFET
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess