EN
  • EN
  • DE

BUK9528-100A

Part No BUK9528-100A
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 49A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 49A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Input Capacitance 4293pF @ 25V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 166W (Tc)
Maximum Rds On at Id,Vgs 27 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 201646-BUK9528-100A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK9528-100A CAD Model

Description

Introducing the BUK9528-100A Power MOSFET by NXP

The BUK9528-100A is a high-performance, N-channel TrenchMOS™ standard level FET from the leading semiconductor manufacturer, NXP Semiconductors. This power MOSFET is designed to deliver efficiency and reliability for a wide range of applications, making it a versatile component in the electronics industry. Engineered for optimal thermal and electrical performance, the BUK9528-100A is an excellent choice for power management tasks.

Key Features

  • Low On-State Resistance: The device boasts a low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency, making it suitable for high-power and high-efficiency applications.
  • High-Speed Switching: With its fast switching capabilities, the BUK9528-100A can handle high-frequency operations, which is critical in minimizing switching losses and enhancing performance in applications such as switching regulators, converters, and motor drivers.
  • Robust Thermal Management: This MOSFET is encapsulated in a TO-220AB package, which provides excellent thermal conduction properties, ensuring the device operates within safe temperature ranges under high load conditions.
  • Standard Level Gate Drive: Its standard level gate drive allows for ease of control and compatibility with a wide range of drive circuits, simplifying the design and integration process for engineers.

Applications

The BUK9528-100A is ideal for a variety of applications, including:

  • DC/DC Converters
  • Motor Control Circuits
  • Power Supplies
  • Load Switching
  • Automotive Systems

Reliability and Quality

As with all NXP products, the BUK9528-100A is manufactured to the highest quality standards. Its robust construction and adherence to stringent quality control measures ensure that it meets the demanding requirements of industrial and automotive-grade applications. End-users can trust in the reliability and longevity of this MOSFET, which is backed by NXP's reputation for excellence in semiconductor technologies.

Whether you're designing power-intensive applications or looking for a reliable component for your power management system, the NXP BUK9528-100A offers the performance and durability needed to get the job done.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess