EN
  • EN
  • DE

BUK961R4-30E,118

Part No BUK961R4-30E,118
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 120A D2PAK / Trans MOSFET N-CH 30V 120A Automotive 3-Pin(2+Tab) D2PAK T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Series TrenchMOS
Packaging Reel package
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Vgs(th) (Maximum) @ Id 2.1V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs 113nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds 16150pF @ 25V
Vgs (Maximum) ±10V
Power Dissipation (Maximum) 357W (Tc)
Rds On (Maximum) @ Id, Vgs 1.4 mOhm @ 25A, 5V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package D2PAK
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 770675-BUK961R4-30E,118
Popularity Medium
Supply and Demand Status Balance
Quantity per package 800
Family Name BUK961R4-30E
Introduction Date April 04, 2012
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BUK961R4-30E,118 CAD Model

Description

Overview of Product BUK961R4-30E,118 by NXP

The BUK961R4-30E,118 is a high-performance, N-channel TrenchMOS™ standard level field-effect transistor (FET) designed and manufactured by NXP Semiconductors. This power MOSFET is widely recognized for its efficiency and reliability in a variety of applications, making it a go-to component for engineers and designers looking for a robust power management solution.

Key Features

  • Low On-State Resistance: The device features a very low on-state resistance (R<sub>DS(on)) of only 30 mΩ at V<sub>GS = 10 V, which translates into reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 75 A, this MOSFET can handle high current loads, making it suitable for demanding power supply and switching applications.
  • Standard Level Gate Drive: The transistor operates with standard level gate drive voltages, offering compatibility with a wide range of control circuits and ease of integration into existing designs.
  • Robust Thermal Performance: The BUK961R4-30E,118 is encapsulated in a TO-220AB package, which provides excellent thermal performance and aids in maintaining device stability under high power operation.

Applications

The versatility of the BUK961R4-30E,118 MOSFET makes it suitable for a broad spectrum of applications, including:

  • DC/DC converters and voltage regulators
  • Motor drives and controllers
  • Power management systems
  • Automotive applications and load switches
  • Switch mode power supplies (SMPS)

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BUK961R4-30E,118 is no exception. It is designed to meet rigorous industry standards, ensuring high reliability and performance even in harsh conditions. The device is RoHS compliant, which means it meets environmental standards by avoiding the use of certain hazardous substances in its construction.

Conclusion

In summary, the BUK961R4-30E,118 from NXP is a powerful and reliable component that offers efficiency and high performance for a wide range of power applications. Its low on-state resistance, high current capacity, and standard level gate drive make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess