Product Overview: BUK9635-55
The BUK9635-55 is a high-performance, PowerMOS transistor produced by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This product is part of NXP's extensive range of power management devices, designed to meet the increasing demands for energy efficiency and reliability in modern electronic applications.
Key Features
- Voltage Rating: The BUK9635-55 is characterized by a 55V drain-source voltage rating, which makes it suitable for a wide range of applications in automotive and industrial environments where higher voltage operations are common.
- Current Capacity: This device can handle continuous drain currents up to 75A, ensuring robust performance in high-power applications.
- Low On-Resistance: With an extremely low on-state resistance of just 8.7 mΩ at 25°C, the BUK9635-55 offers excellent efficiency, which is critical for reducing power losses and improving overall system performance.
- High-Speed Switching: Designed for fast switching, the transistor is capable of operating at high frequencies, which is essential for applications like switch-mode power supplies and DC-DC converters.
- Logic Level Compatible: The gate is compatible with standard logic levels, simplifying the driving circuits and reducing the complexity of the overall design.
Applications
The BUK9635-55 is versatile and can be used in a variety of applications, including:
- Automotive systems such as motor drives, DC/DC converters, and power distribution modules.
- Industrial automation, including robotics, servo controls, and power management systems.
- Power supply units where efficiency and reliability are paramount.
- High-performance computing and server farms, where power density and thermal management are critical.
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BUK9635-55 is no exception and is manufactured in state-of-the-art facilities, ensuring that it meets the stringent requirements of the automotive and industrial markets. With its robust design and advanced manufacturing techniques, the BUK9635-55 is a product that engineers can rely on for their critical power management solutions.