EN
  • EN
  • DE

BUK9Y40-55B,115

Part No BUK9Y40-55B,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 26A LFPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 26A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V
Gate-Source Threshold Voltage 2V @ 1mA
Max Gate Charge 11nC @ 5V
Max Input Capacitance 1020pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 59W (Tc)
Maximum Rds On at Id,Vgs 36 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package LFPAK56, Power-SO8
Dimension SC-100, SOT-669
Win Source Part Number 126647-BUK9Y40-55B,115
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK9Y40-55B,115 CAD Model

Description

Introducing the BUK9Y40-55B,115 Power MOSFET by NXP

The BUK9Y40-55B,115 is a state-of-the-art Power MOSFET brought to you by NXP Semiconductors, a leader in the electronics industry. This high-efficiency, low-power device is designed to meet the rigorous demands of modern electronic applications. With its compact and durable SMD package, it is an ideal choice for space-constrained environments.

Exceptional Performance and Efficiency

At the heart of the BUK9Y40-55B,115 is NXP's cutting-edge technology that ensures exceptional performance. This Power MOSFET operates at a continuous drain current of 40 A, with a 55 V drain-source voltage, making it suitable for a wide range of applications. The product boasts a low on-state resistance of just 8.7 mOhms, which minimizes conduction losses and improves overall efficiency.

Robust Design for Reliable Operation

NXP has engineered the BUK9Y40-55B,115 with reliability in mind. It features a robust TrenchMOS silicon technology, which provides enhanced thermal performance and longevity. This technology also contributes to the device's excellent avalanche energy rating, ensuring it can withstand the toughest conditions without compromising performance.

Flexible Applications

The versatility of the BUK9Y40-55B,115 allows it to be used in a variety of applications. It is particularly well-suited for high-efficiency DC/DC converters, motor control circuits, and power management systems. Its high switching speed and low gate charge make it a perfect fit for applications that require fast switching and low power consumption.

Environmental Consciousness

Committed to environmental sustainability, NXP has designed the BUK9Y40-55B,115 to be RoHS compliant. This ensures that the product is free of hazardous substances, making it safer for both consumers and the environment.

Key Features at a Glance:

  • Continuous drain current: 40 A
  • Drain-source voltage: 55 V
  • Low on-state resistance: 8.7 mOhms
  • High-speed switching capabilities
  • Avalanche energy rated
  • RoHS compliant for environmental safety
  • TrenchMOS silicon technology for enhanced performance

With the BUK9Y40-55B,115, NXP continues to set the standard for power management solutions. Its performance, efficiency, and reliability make it an excellent choice for engineers and designers looking to enhance their systems with a high-quality Power MOSFET.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7824 $50.8560
160+ $0.6420 $102.7200
245+ $0.6219 $152.3655
335+ $0.6018 $201.6030
430+ $0.5818 $250.1740
580+ $0.5216 $302.5280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess