The NXP BUK9Y53-100B represents a cutting-edge solution in the field of power management and conversion. This high-efficiency, low-power MOSFET is a crucial component for modern electronic applications requiring reliable and efficient power control. Engineered by NXP Semiconductors, a leader in the industry, this product is designed to meet the rigorous demands of today's high-performance circuits.
Key Features
- Low On-Resistance: The BUK9Y53-100B boasts an extremely low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
- High-Speed Switching: With its fast switching capabilities, this MOSFET minimizes switching losses, making it suitable for high-frequency power supplies and converters.
- Enhanced Thermal Performance: The product's design ensures superior thermal performance, allowing for higher current handling and reduced risk of overheating.
- Robust Package: Encased in a durable and compact LFPAK56 (Power-SO8) package, the BUK9Y53-100B is designed for space-constrained applications while providing robust mechanical and thermal integrity.
Applications
The versatility of the BUK9Y53-100B MOSFET makes it an ideal choice for a wide range of applications, including:
- DC/DC converters
- Motor drives
- Power management systems
- Automotive applications
- Switch-mode power supplies
Quality and Reliability
NXP's commitment to quality ensures that the BUK9Y53-100B MOSFET is manufactured to the highest standards, with rigorous testing to guarantee performance under various conditions. Its reliability is further backed by NXP's reputation in the semiconductor industry for producing long-lasting and dependable components.
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
100V |
| Continuous Drain Current (ID) |
53A |
| Power Dissipation (PD) |
59W |
| Operating Temperature Range |
-55°C to 175°C |
For engineers and designers looking for a MOSFET that offers high efficiency, robustness, and reliability, the NXP BUK9Y53-100B is an outstanding choice that will exceed expectations in a variety of power applications.