EN
  • EN
  • DE

BUK9Y59-60E/GFX

Part No BUK9Y59-60E/GFX
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS N-CH LFPAK / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr NXP
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number BUK9
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 440166-BUK9Y59-60E/GFX
Ultra Librarian 3D Model Ultra Librarian BUK9Y59-60E/GFX CAD Model

Description

The BUK9Y59-60E/GFX is a high-performance, N-channel TrenchMOS™ standard level FET from NXP Semiconductors, designed for a wide range of applications that require efficient power management and high reliability. This field-effect transistor (FET) is a testament to NXP's commitment to providing advanced solutions for power conversion and management in modern electronic systems.

Key Features

  • Low On-State Resistance: The device boasts an exceptionally low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency, making it ideal for high-efficiency power supplies and DC-DC converters.
  • High-Speed Switching: With its fast switching capabilities, the BUK9Y59-60E/GFX is suitable for applications that require quick response times, such as motor control circuits and power regulators.
  • Standard Level Gate Drive: This FET operates with standard level gate drive voltages, making it compatible with a wide range of drive circuits and simplifying design integration.
  • Robust Thermal Performance: The product is encapsulated in a LFPAK56 (Power-SO8) package, which offers excellent thermal performance and a compact footprint for space-constrained applications.
  • Avalanche Rated: Engineered to withstand tough conditions, the device is avalanche rated, providing additional protection against unexpected voltage spikes.

Applications

The BUK9Y59-60E/GFX is versatile and can be used in a variety of applications, including:

  • DC-DC Converters
  • Power Supplies for Servers and Telecom Systems
  • Motor Drives and Inverters
  • Battery Management Systems
  • Switch Mode Power Supplies (SMPS)
  • Automotive Applications

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the BUK9Y59-60E/GFX is no exception. It is manufactured under strict quality control standards, ensuring high reliability and performance consistency for every application it serves.

Whether you're designing power systems for industrial, automotive, or consumer electronics, the BUK9Y59-60E/GFX from NXP provides the efficiency, speed, and reliability required to meet the demands of modern electronic devices.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7357 $58.8560
195+ $0.6041 $117.7995
300+ $0.5856 $175.6800
410+ $0.5660 $232.0600
530+ $0.5475 $290.1750
710+ $0.4909 $348.5390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,100 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess