The NP50P04SDG-E1 is a P-channel power MOSFET from Renesas Electronics America. This MOSFET is designed for high-efficiency power management applications, offering low on-resistance and fast switching speeds. It is commonly used in DC-DC converters, load switches, and power supply circuits.
Applications
- DC-DC converters
- Load switches
- Power supply circuits
- Motor control circuits
- Battery management systems
Features
- P-Channel MOSFET
- Low on-resistance (RDS(on)) for efficient power conversion
- Fast switching speed
- Avalanche energy guaranteed
- Pb-free plating; Halogen Free
- Surface mount package
Benefits
- Improved power efficiency, reducing heat dissipation and energy consumption.
- Enhanced system reliability due to robust design and guaranteed avalanche energy.
- Simplified circuit design with easy-to-use surface mount package.
- Compliance with environmental regulations (Pb-free and Halogen Free).
- Increased power density by minimizing on-resistance.
Additional Details
The NP50P04SDG-E1 features a drain-source voltage (VDS) of -40V and a continuous drain current (ID) of -50A. It has a typical on-resistance (RDS(on)) of 8.5 mΩ at VGS = -10V. The gate-source voltage (VGS) is ±20V. The device is available in a surface-mount package. Its low on-resistance minimizes conduction losses, contributing to higher overall system efficiency. The fast switching speed reduces switching losses, further enhancing efficiency, especially in high-frequency applications. Its robust design ensures reliable operation even under demanding conditions. It is suitable for a wide range of power management applications, providing an efficient and reliable solution.