EN
  • EN
  • DE

BUT12AX,127

Part No BUT12AX,127
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS NPN 450V 8A TO-220F / Trans GP BJT NPN 450V 8A 3-Pin(3+Tab) TO-220F Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 8A
Voltage - Collector Emitter Breakdown (Maximum) 450V
Vce Saturation (Maximum) @ Ib, Ic 1.5V @ 1A, 5A
Current - Collector Cutoff (Maximum) 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 10 @ 1A, 5V
Power - Max 23W
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3 Full Pack, Isolated Tab
Manufacturer Package TO-220F
Win Source Part Number 770690-BUT12AX,127
Popularity Medium
Supply and Demand Status Limited
Family Name BUT12AX
Introduction Date June 16, 2004
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BUT12AX,127 CAD Model

Description

Product Overview: BUT12AX,127 by NXP Semiconductors

The BUT12AX,127 is a high-voltage NPN power transistor manufactured by the renowned NXP Semiconductors. This device is specifically designed to cater to applications requiring high-speed switching and reliability in high-voltage operations. It is a suitable component for various power management tasks within electronic circuits.

The transistor is encapsulated in a SOT-93 package, which is a plastic medium power envelope intended for mounting on a heatsink. This ensures that the device can handle significant thermal loads without compromising its performance. The BUT12AX,127 boasts a collector-emitter voltage (V<sub>CEO) of 1000V, collector current (I<sub>C) of up to 5A, and a power dissipation (P<sub>c) of 45W when mounted on a heatsink. These features make it an excellent choice for high-power applications.

One of the key attributes of the BUT12AX,127 is its fast switching speed, which is vital for efficiency in power supplies, lighting circuits, and inverters. The device also features a high collector-emitter breakdown voltage, providing a robust solution for circuits that are exposed to high voltage stress. Additionally, the transistor has a low collector-emitter saturation voltage, which results in reduced power loss and improved overall efficiency.

The BUT12AX,127 is a versatile component that can be used in a variety of applications, including switch-mode power supplies (SMPS), motor control circuits, and high-frequency converters. Its durability and high switching performance make it a preferred choice for designers seeking to improve the reliability and efficiency of their power management systems.

NXP Semiconductors is known for its commitment to quality and reliability, and the BUT12AX,127 is no exception. It is manufactured with state-of-the-art technology and rigorous testing to ensure it meets the highest standards, providing peace of mind for engineers and technicians who rely on its performance in critical applications.

In summary, the BUT12AX,127 transistor from NXP Semiconductors is a robust, high-voltage, fast-switching device that is well-suited for a wide range of power applications. Its high-speed switching capabilities, combined with the ability to handle high voltages and currents, make it an indispensable component in modern electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess