EN
  • EN
  • DE

BYC10-600

Part No BYC10-600
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Rectifier diode ultrafast, low switching loss / Rectifier Diode Switching 600V 10A 55ns 2-Pin(2+Tab) TO-220AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Package TO-220AC
Win Source Part Number 092927-BYC10-600
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BYC10-600
Introduction Date August 05, 2015
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian BYC10-600 CAD Model

Description

The BYC10-600 is a cutting-edge rectifier diode designed and manufactured by NXP Semiconductors, a leader in the industry known for their high-quality and reliable components. This diode is specifically engineered to offer efficient and fast switching performance, making it an ideal choice for a variety of applications that require precision and durability.

Key Features

  • High Reverse Voltage: With a reverse voltage of 600V, the BYC10-600 is capable of handling high levels of stress in electronic circuits, ensuring stable operation under critical conditions.
  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which contributes to reduced power loss and improved efficiency in applications where power conservation is crucial.
  • High Surge Current Capability: This diode can withstand high surge currents, making it robust and reliable for applications that experience short bursts of high current.
  • Fast Switching Speed: The BYC10-600 is designed for fast switching, which is essential for high-frequency operations and reduces switching losses.
  • Surface Mount Package: Its surface mount SOD-59 package allows for compact design and easy integration into various electronic assemblies.

Applications

The BYC10-600 is versatile and can be used in a wide range of applications, including:

  • Switching power supplies
  • Adapters and chargers
  • Lighting circuits
  • Motor control circuits
  • Power management systems
  • Automotive electrical systems

Reliability and Quality

NXP Semiconductors ensures that the BYC10-600 meets the highest quality and reliability standards. Each diode undergoes rigorous testing and quality control processes to guarantee performance even in the most demanding conditions. The device's robust construction and thermal characteristics make it a preferred choice for engineers and designers looking for components that deliver consistent performance over a long lifespan.

Conclusion

Whether you are designing power supplies, automotive electronics, or any other system that requires efficient power rectification, the BYC10-600 from NXP Semiconductors is a component that offers reliability, efficiency, and high performance. Its technical features and compliance with industry standards make it a valuable addition to any electronic design project.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595
Micron Technology Inc.
Need more? Email Us
Broadcom Limited
Lowest to $8.1127
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
KEC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
EPCOS (TDK)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5677 $51.0930
215+ $0.4659 $100.1685
335+ $0.4513 $151.1855
460+ $0.4367 $200.8820
595+ $0.4222 $251.2090
795+ $0.3785 $300.9075
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,222 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess