EN
  • EN
  • DE

BYD77C

Part No BYD77C
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Ultra fast low-loss controlled avalanche rectifiers / Rectifier Diode Switching 150V 2A 25ns 2-Pin MELF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 092476-BYD77C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BYD77C
Introduction Date December 01, 1991
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BYD77C CAD Model

Description

Introducing the BYD77C Silicon Rectifier Diode from NXP Semiconductors

The BYD77C is a high-performance, fast-switching diode specifically designed to suit a vast range of applications. Manufactured by NXP Semiconductors, a leader in the industry, this component is engineered to provide reliable and efficient performance in even the most demanding environments. The BYD77C is a testament to NXP's commitment to offering advanced semiconductor solutions that cater to the evolving needs of modern electronics.

Key Features of the BYD77C

  • High Switching Speed: The BYD77C diode boasts an impressive fast switching speed, making it ideal for high-frequency applications where swift response times are crucial.
  • Low Reverse Leakage: With its low reverse leakage current, the BYD77C ensures minimal power loss and enhances the overall efficiency of the circuit in which it is used.
  • Controlled Avalanche Rated: This feature allows the diode to handle brief overvoltage conditions, providing robust performance and increased reliability.
  • Low Forward Voltage Drop: The diode's low forward voltage drop contributes to reduced energy consumption, which is particularly beneficial in battery-powered devices.
  • SOD87 Package: Encased in a small SOD87 plastic package, the BYD77C is not only compact but also offers excellent thermal performance and is easy to integrate into various electronic assemblies.

Applications

The versatility of the BYD77C diode makes it a perfect choice for a wide array of applications. It is commonly used in:

  • Switching power supplies
  • High-frequency inverters
  • Free-wheeling diodes in converters and motor control circuits
  • Protection circuits
  • High-speed logic circuits

Quality and Reliability

NXP Semiconductors is renowned for their stringent quality control and the BYD77C is no exception. This diode meets the high standards expected from NXP products, ensuring long-term performance and stability. With its combination of speed, efficiency, and compact form factor, the BYD77C is an excellent choice for designers looking to enhance their electronic designs with a reliable and effective rectification solution.

Whether you are working on power management, signal processing, or any application requiring fast and efficient diode performance, the BYD77C from NXP Semiconductors is an option worth considering.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595
NEC
Need more? Email Us
KEC
Need more? Email Us
Diodes Incorporated
Lowest to $5.4135
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess