EN
  • EN
  • DE

BYQ28EB-200

Part No BYQ28EB-200
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Rectifier diodes ultrafast, rugged
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156701-BYQ28EB-200
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BYQ28EB-200 CAD Model

Description

The BYQ28EB-200 is a robust and versatile ultra-fast rectifier produced by NXP Semiconductors, a leader in the electronics industry. This high-performance component is designed to meet the needs of a wide range of applications, offering efficiency and reliability for power management tasks. It is particularly well-suited for use in switched-mode power supplies, power inverters, and as a freewheeling diode in various applications.

Key Features

  • High Reverse Voltage Capability: The BYQ28EB-200 is capable of withstanding reverse voltages of up to 200V, making it suitable for high-voltage applications.
  • Ultra-Fast Switching: With its ultra-fast switching speed, this rectifier minimizes losses in high-frequency power conversion, which is essential for efficiency and thermal management.
  • Low Forward Voltage Drop: The component features a low forward voltage drop, which contributes to reduced power loss and improved system efficiency.
  • Dual Diode Configuration: This device contains two diodes in a common cathode configuration, providing design flexibility and the ability to handle higher current through parallel operation.
  • High Surge Current Capability: It is capable of handling high surge currents, ensuring robust performance during transient conditions.

Applications

The BYQ28EB-200 is ideal for a variety of applications, including:

  • Power supply management in consumer electronics
  • Automotive electrical systems
  • Industrial power conversion
  • Telecommunications equipment
  • Lighting systems

Package and Quality

The rectifier is packaged in a SOD-128 plastic package, which is known for its compact size and excellent power dissipation characteristics. This package is suitable for surface-mounted design, providing ease of integration into various circuit boards. NXP's commitment to quality ensures that the BYQ28EB-200 rectifier is manufactured to the highest standards, offering reliability and performance for critical applications.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2795
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess